330ft Outdoor Combination Intelligent Double Modulated Quad photoelectric beam and Microwave sensor, Improved catch performance during difficult weather conditions, Auto Gain control, Environmental Monitoring circuit, 2 frequencies available, Tamper circuit, 12V to 30VDC.
Features
| Takex America, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | COM-IN-100AL |
| Product Name | Security Combination Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 198 to 3960 inch (5029 to 100584 mm) |
| Power Requirements | DC Powered |
| Electrical Output | Voltage |
| Electrical Connection | Terminal |