Takex America, Inc. Mini-G Series Embedded Amplifier Photo Sensors GT7SN

Description
Features Ultra compact, suitable for building into a machine Washable - Waterproof to IP67 Stablility output is a standard function (NPN output type) Fast response time 0.35ms
Datasheet
Description
Features Ultra compact, suitable for building into a machine Washable - Waterproof to IP67 Stablility output is a standard function (NPN output type) Fast response time 0.35ms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-G Series Embedded Amplifier Photo Sensors - GT7SN - Takex America, Inc.
San Jose, CA, United States
Mini-G Series Embedded Amplifier Photo Sensors
GT7SN
Mini-G Series Embedded Amplifier Photo Sensors GT7SN
Features Ultra compact, suitable for building into a machine Washable - Waterproof to IP67 Stablility output is a standard function (NPN output type) Fast response time 0.35ms

Features

  • Ultra compact, suitable for building into a machine
  • Washable - Waterproof to IP67
  • Stablility output is a standard function (NPN output type)
  • Fast response time 0.35ms
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Photoelectric Sensors
Product Number GT7SN
Product Name Mini-G Series Embedded Amplifier Photo Sensors
Body Shape Rectangular
Operation Distance 276 inch (7000 mm)
Optical Technology Type Through Beam
Fiber Optic Plastic
Beam Type Infrared
Unlock Full Specs
to access all available technical data