Description
The PBS-15T is an infrared beam sensor with built-in light beacon and siren. The unit is designed to intimidate intruders by initiating high-intensity LED strobe lights and an electronic siren upon detection (Receiver only). Also ideal for protecting emergency doors in shopping centres/hospitals/pu
Features
l
| Takex America, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PBS-15T |
| Product Name | Flash light siren beam |
| Body Shape | Cylindrical |
| Operation Distance | 1969 to 1181 inch (50000 to 30000 mm) |
| Beam Type | Infrared |