DLS200P -- BACKGROUND SUPPRESSION PHOTO SENSOR
Takex America, Inc.
Background Suppression Photo Sensor
DLS200P
Description
Features
Long distance type 1m or 2m
Terminal board connection ensures open space at writing
Description
Features
Long distance type 1m or 2m
Terminal board connection ensures open space at writing
Datasheet
Suppliers
Background Suppression Photo Sensor
DLS200P
Features
Long distance type 1m or 2m
Terminal board connection ensures open space at writing
Features
- Long distance type 1m or 2m
- Terminal board connection ensures open space at writing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Photoelectric Sensors |
|
Product Number
|
DLS200P |
|
Product Name
|
Background Suppression Photo Sensor |
|
Body Shape
|
Rectangular
|
|
Operation Distance
|
7.87 to 78.74 inch (200 to 2000 mm)
|
|
Fiber Optic
|
Plastic
|
|
Beam Type
|
Infrared
|
Unlock Full Specs
to access all available technical data