Baumer Ltd. Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| • One inch class • PinPoint LED • small beam diameter • short response time • qTeach • IP 67 | |
| • One inch class • qTeach • IP 67 | |
| • One inch class • PinPoint LED • polarization filter to detect shiny objects • small beam diameter • qTeach • IP 67 | |
| • One inch class • PinPoint LED • qTeach • short response time • IP 67 | |
| • One inch class • polarization filter to detect shiny objects • IP 67 | |
| Baumer is a development pioneer and one of the leading manufacturers of inductive sensors – the heart and soul of all machines. As individual items or in large quantities -... | |
| Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of... | |
| Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks. | |
| CFDK 25 (Sn = 4 mm) - Capacitive proximity sensors | |
| Diffuse Contrast Sensor Features • very short response time • White light • IP 67 | |
| Highlight: SmartReflect™ – the light barrier without reflector For maximum process reliability ■ Most secure object detection due to the barrier principle ■ Reflector as the weak spot is eliminated... | |
| In plant and machinery in the packaging industry, installation and handling technology or the graphic industry, SmartReflect™ light barriers ensure a reduction in operating costs. Cost advantages Time savings in... | |
| Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. | |
| Magnetic cylinder sensors control the position of a cylinder's piston. They are perfectly designed to be easily shifted into standardized T- or C-slot profiles. | |
| Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the... | |
| SmartReflect™, the reflective photoelectric revolution from Baumer, allows for the most reliable object detection using the light barrier principle while eliminating the reflector as a weak spot. The SmartReflect™ light... | |
| Sn = 1,6 mm, connector M8 | |
| Sn = 1,6 mm, long | |
| Sn = 1,6 mm, short | |
| The new sensors with their plane, groove-free V4A stainless steel housings as well as the mounting accessories are EHEDG-certified, Ecolab-approved, and the materials are FDA-compliant. Along with the range of... | |
| With the first O500 series, Baumer has created a new performance category in optical sensor technology through consistent innovation. Further series of Baumer NextGen sensors with new sensor principles will... | |
| With the U500 sensor, the Baumer Group now expands the portfolio of NextGen sensors to ultrasonic technology. Thanks to OneBox Design, the new sensors are identical in design and... |