Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of application.
Photoelectric sensors are characterized by:
| Baumer Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | OPDK 14 (Laser, for transparent Objects) |
| Product Name | Retro-Reflective Laser Sensor |
| Body Shape | Rectangular |
| Operation Distance | 205 inch (5200 mm) |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |
| Optical Technology Type | Retroreflective |
| Beam Type | Visible |