Baumer Ltd. Capacitive Proximity, Metal Housing CFAM 18 8mm

Description
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.
Datasheet
Description
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity, Metal Housing - CFAM 18 8mm - Baumer Ltd.
Southington, CT, USA
Capacitive Proximity, Metal Housing
CFAM 18 8mm
Capacitive Proximity, Metal Housing CFAM 18 8mm
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Proximity Sensors
Product Number CFAM 18 8mm
Product Name Capacitive Proximity, Metal Housing
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1205EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details