Baumer Ltd. Datasheets for Optical Triangulation Position Sensors
Optical triangulation position sensors use reflected waves to pinpoint position and displacement. The source of these waves may be a light emitting diode (LED), infrared (IR) light, or laser.
Optical Triangulation Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| features pocket-size design teachable measuring range Sr > 1 mm resolution up to 2 µm | |
| features response time < 0,9 ms teachable measuring range Sr > 2 mm resolution up to 4 µm | |
| features response time < 0,9 ms teachable measuring range Sr > 10 mm resolution up to 15 µm | |
| features serial interface RS 485 resolution up to 0,2 mm also with laser line for rough surfaces | |
| features serial interface RS 485 resolution up to 50 µm also with laser line for rough surfaces | |
| features teachable measuring range Sr > 10 mm resolution up to 10 µm synchronization input | |
| Take the easy way with Baumer PosCon 3D for exact and reliable edge measurement The compact sensor is an efficient alternative to complex laser measuring systems used in different applications... |