Baumer Ltd. Datasheets for Pressure Transmitters

Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more

Product Name Notes
FlexBar HRT is a loop powered, configurable pressure transmitter. FlexBar HRT measures the pressure by means of a polysilicon strain gauge sensor. The electronics are separated from the media by...
Pressure Transducer
Pressure Transmitter
Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
The X910 pressure transmitters allow pressure measurements on most corrosive fluids, in hazardous areas. They are available in a G 1/2 or 1/2 NPT pressure port to be used on...
-1 … 0 bar up to 0 … 40 bar Fully welded version Robust stainless steel housing External programming of zero point and span with FlexProgrammer 9701 High overpressure resistance...
0 … 60 bar up to 0 … 1600 bar Fully welded version Robust stainless steel housing External programming of zero point and span with FlexProgrammer 9701 High overpressure resistance...
Flush diaphragm Built in graphical display, CombiViewTM DFON optional HART® (pending) ATEX (pending) Programmable by touch screen Easy and full programmable with FlexProgrammer 9701
Flush diaphragm Built in graphical display, CombiViewTM DFON optional HART® (pending) ATEX (pending) 3A, EHEDG, FDA (pending) Programmable by touch screen Easy and full programmable with FlexProgrammer 9701
Flush membrane with hygienic approval (3-A and EHEDG) SIP/CIP compatible Surface roughness of process connection ≤ 0.8 Ra Compact design External programming of zero point and span with FlexProgrammer 9701...
Flush membrane Compact design External programming of zero point and span with FlexProgrammer 9701 Excellent temperature characteristics Available with optional ATEX approval
Measurement of vacuum, absolute or gauge pressure TRANSBAR® ceramic technology Zero adjustment as standard (±10% of range) Welded construction – reinforced product Modularity of electrical and hydraulic connections Highly resistant...
OEM applications Excellent price/performance ratio Compact and light-weight Stainless Steel or brass construction
Robust stainless housing Accuracy of 0.5% FS Compensated temperature range -40 °C ... +85 °C Compliant with railway standard EN 50155 Programmable with FlexProgrammer
Robust stainless housing External programming of zero point and span with FlexProgrammer 9701 High level of modularity Ceramic sensing element Abrasive and chemical resistant Excellent price/performance ratio
Robust stainless housing External programming of zero point and span with FlexProgrammer 9701 High overpressure resistance Class of accuracy 0.5% FS Capacitive ceramic sensor Abrasive and chemical resistant