Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of application.
Photoelectric sensors are characterized by:
| Baumer Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | OADR 20 (Laser, Variable Sensing Range) |
| Product Name | Laser-Distance Sensor |
| Body Shape | Cylindrical |
| Operating Temperature | 32 to 122 F (0.0 to 50 C) |
| Optical Technology Type | Retroreflective |
| Beam Type | Visible |
| Electrical Output | Voltage; Current (optional feature) |