Baumer Ltd. Capacitive Proximity, Metal Housing CFAM 12 4mm

Description
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.
Datasheet
Description
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity, Metal Housing - CFAM 12 4mm - Baumer Ltd.
Southington, CT, USA
Capacitive Proximity, Metal Housing
CFAM 12 4mm
Capacitive Proximity, Metal Housing CFAM 12 4mm
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Proximity Sensors
Product Number CFAM 12 4mm
Product Name Capacitive Proximity, Metal Housing
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1845569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Magneto-inductive displacement sensor with modular principle - mainSENSOR MDS-40-MK-XXX - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details