Baumer Ltd. Ultrasonic Proximity Sensor UNDK 20 (200 mm)

Description
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target. Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates
Datasheet
Description
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target. Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Proximity Sensor - UNDK 20 (200 mm) - Baumer Ltd.
Southington, CT, USA
Ultrasonic Proximity Sensor
UNDK 20 (200 mm)
Ultrasonic Proximity Sensor UNDK 20 (200 mm)
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target. Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver.

The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target.
Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants.

  • Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m
  • Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures
  • Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates
Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Proximity Sensors
Product Number UNDK 20 (200 mm)
Product Name Ultrasonic Proximity Sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 7.87 inch (10 to 200 mm)
Operating Temperature -10 to 60 F (-23.33 to 15.56 C)
Switch Type Normally Open (optional feature); Normally Closed (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse scan - SOEG-RT-M12-PS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Hardware - 08313150440 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Diameter Inductive Sensor - I18M5POC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details