• One inch class
• PinPoint LED
• qTeach
• short response time
• IP 67
| Baumer Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | O300.SP |
| Product Name | SmartReflect Light Barrier Sensors |
| Body Shape | Rectangular |
| Operation Distance | 11.81 inch (300 mm) |
| Optical Technology Type | Through Beam |
| Beam Type | Visible |