Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of application.
Photoelectric sensors are characterized by:
| Baumer Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | FVDK 67 (2 Adjustable Outputs) |
| Product Name | Plastic Fiber Optic Sensor |
| Body Shape | Rectangular |
| Operation Distance | 11.81 inch (300 mm) |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |
| Optical Technology Type | Retroreflective |
| Beam Type | Visible |