IFRM 04 LONG -- INDUCTIVE PROXIMITY SWITCH
Baumer Ltd.
Inductive Proximity Switch
IFRM 04 Long
Description
Sn = 1,6 mm, long
Description
Sn = 1,6 mm, long
Datasheet
Suppliers
Inductive Proximity Switch
IFRM 04 Long
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
IFRM 04 Long |
|
Product Name
|
Inductive Proximity Switch |
|
Sensor Technology
|
Inductive Proximity Sensor; Magnetic Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Operation Distance
|
0.0630 inch (1.6 mm)
|
|
Switching Frequency
|
3 kHz
|
|
Operating Temperature
|
-13 to 167 F (-25 to 75 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel (optional feature)
Operation Distance
0.0394 to 0.1181 inch (1 to 3 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Repeatability
7.87 mils (200 µm)
Switching Frequency
0.1500 kHz
View Details
2 suppliers