Baumer Ltd. Ultrasonic Proximity Sensor UZDK 30 (1000 mm)

Description
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target. Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates
Datasheet
Description
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target. Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Proximity Sensor - UZDK 30 (1000 mm) - Baumer Ltd.
Southington, CT, USA
Ultrasonic Proximity Sensor
UZDK 30 (1000 mm)
Ultrasonic Proximity Sensor UZDK 30 (1000 mm)
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target. Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver.

The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target.
Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants.

  • Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m
  • Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures
  • Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates
Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Proximity Sensors
Product Number UZDK 30 (1000 mm)
Product Name Ultrasonic Proximity Sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular
Operation Distance 3.94 to 39.37 inch (100 to 1000 mm)
Operating Temperature -10 to 60 F (-23.33 to 15.56 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3260ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric Sensors - 2123006 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.0 to 394 inch (0.0 to 10000 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details