Baumer Ltd. Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| • 0-10 VDC • 4-20 mA • IP 67 | |
| • 2 outputs, each with one independent switching point • IP 67 | |
| features pocket-size design teachable measuring range Sr > 1 mm resolution up to 2 µm | |
| features response time < 0,9 ms teachable measuring range Sr > 2 mm resolution up to 4 µm | |
| features response time < 0,9 ms teachable measuring range Sr > 10 mm resolution up to 15 µm | |
| features serial interface RS 485 resolution up to 0,2 mm also with laser line for rough surfaces | |
| features serial interface RS 485 resolution up to 50 µm also with laser line for rough surfaces | |
| features teachable measuring range Sr > 10 mm resolution up to 10 µm synchronization input | |
| Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. | |
| Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the... | |
| Take the easy way with Baumer PosCon 3D for exact and reliable edge measurement The compact sensor is an efficient alternative to complex laser measuring systems used in different applications... |