Baumer Ltd. Diffuse Contrast Sensors FKDH 14

Description
Highlight: SmartReflect™ – the light barrier without reflector For maximum process reliability ■ Most secure object detection due to the barrier principle ■ Reflector as the weak spot is eliminated – machine part serves a counterpart for sensor ■ No functional impairment due to contamination For reduced operational costs ■ Time savings during installation, as no separate reflector/ receiver is necessary ■ No regular reflector exchange necessary ■ Extensive cleaning of the reflector is superfluous
Datasheet
Description
Highlight: SmartReflect™ – the light barrier without reflector For maximum process reliability ■ Most secure object detection due to the barrier principle ■ Reflector as the weak spot is eliminated – machine part serves a counterpart for sensor ■ No functional impairment due to contamination For reduced operational costs ■ Time savings during installation, as no separate reflector/ receiver is necessary ■ No regular reflector exchange necessary ■ Extensive cleaning of the reflector is superfluous
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diffuse Contrast Sensors - FKDH 14 - Baumer Ltd.
Southington, CT, USA
Diffuse Contrast Sensors
FKDH 14
Diffuse Contrast Sensors FKDH 14
Highlight: SmartReflect™ – the light barrier without reflector For maximum process reliability ■ Most secure object detection due to the barrier principle ■ Reflector as the weak spot is eliminated – machine part serves a counterpart for sensor ■ No functional impairment due to contamination For reduced operational costs ■ Time savings during installation, as no separate reflector/ receiver is necessary ■ No regular reflector exchange necessary ■ Extensive cleaning of the reflector is superfluous

Highlight: SmartReflect™ – the light barrier without reflector

For maximum process reliability

■ Most secure object detection due to the barrier principle
■ Reflector as the weak spot is eliminated – machine part serves a counterpart for sensor
■ No functional impairment due to contamination

For reduced operational costs

■ Time savings during installation, as no separate reflector/ receiver is necessary
■ No regular reflector exchange necessary
■ Extensive cleaning of the reflector is superfluous

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Proximity Sensors
Product Number FKDH 14
Product Name Diffuse Contrast Sensors
Body Shape Rectangular
Operation Distance 0.4921 inch (12.5 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Electrical Output Current
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity sensor - SIEH-M18B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1.5 kHz
View Details
2 suppliers
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRP-9043 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 120 inch (3040 mm)
Electrical Output Voltage
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details