Baumer Ltd. Capacitive Proximity, Plastic Housing CFAK 30 8mm

Description
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.
Datasheet
Description
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity, Plastic Housing - CFAK 30 8mm - Baumer Ltd.
Southington, CT, USA
Capacitive Proximity, Plastic Housing
CFAK 30 8mm
Capacitive Proximity, Plastic Housing CFAK 30 8mm
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Proximity Sensors
Product Number CFAK 30 8mm
Product Name Capacitive Proximity, Plastic Housing
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Switching Frequency 0.0500 kHz
Operating Temperature 32 to 158 F (0.0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1204LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
View Details