Baumer Ltd. Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| ––Current input 4...20 mA ––Display range can be linearised ––Easy programming ––LED display, 4 digits and programmable ––DIN housing 48 x 24 mm | |
| ––Thermocouples J, K, T and Pt100 ––Reading in °C (1/10 °C) or °F (1/10 °F) ––LED display, 4 digits and programmable ––DIN housing 48 x 24 mm | |
| ––Voltage input ±10 V, ±20 VDC, ±200 VDC ––Voltage input ±100 mVDC for measurements by external current shunt (precision resistor) ––Current input ±20 mA ––Display range can be linearised ––LED... | |
| ––Voltage input AC/DC up to 600 V ––Current input AC/DC up to 5 A ––Display range can be linearised ––LED display, 4 digits and programmable ––DIN housing 48 x 24... |