Baumer Ltd. Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Product Name Notes
160 mm design Hollow shaft - HMG 161 Through hollow shaft ø38...70 mm SSI, CANopen, Profibus or DeviceNet Special corrosion protection Additional incremental signals optionally available Redundant absolute signals optionally...
60 mm design Solid shaft - AMG 71 Servo flange, solid shaft ø6 mm SSI, CANopen, Profibus or DeviceNet
Absolutely robust - high shock and vibration resistance The MAGRES series is particularly robust and always works reliably even when exposed to heavy shock and vibration loads or condensation. With...
––Encoder redundant with cable-pull / CANopen ––Encoder multiturn ––Magnetic sensing ––Resolution: 0.1 mm/step ––Integrated fieldbus interface ––Integrated control system (differential control) ––Measuring length max. 5000 mm
––Encoder with cable-pull / CANopen ––Encoder multiturn ––Magnetic sensing ––Resolution: 0.1 mm/step ––Integrated fieldbus interface ––Integrated control system (differential control) ––Measuring length max. 5000 mm
––Encoder with cable-pull / CANopen ––Magnetic sensing ––Resolution: 0.1 mm/step ––Integrated fieldbus interface ––Integrated control system (differential control) ––Measuring length max. 7500 mm
––Encoder with cable-pull / SSI ––Encoder multiturn ––Magnetic sensing ––Resolution: 0.1 mm/step ––Measuring length max. 5000 mm
––Encoder with cable-pull ––Magnetic sensing ––Resolution: 12 bit ––Interface analog 0...10 V / 0.5…4.5 V / 4...20 mA ––Measuring range 2300 mm or 5000 mm ––Removable cabs for water outlet...
––Encoder with cable-pull ––Magnetic sensing ––Resolution: 12 bit ––Interface analog 0...10 V / 0.5…4.5 V / 4...20 mA ––Measuring range 5000 mm or 7500 mm ––Removable cabs for water outlet...
Robust meets precision – The new incremental hollow shaft encoder series HS35 merges HeavyDuty durability and the accuracy of high-resolution optical encoders to comply with proven industry standards. HS35 encoders...
By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for...
Cable pulls convert linear motion into rotary motion when pulling in and out the cable. Depending on the application, the rotary motion is driving an incremental or absolute encoder which...
For shaft ø300...3183 mm, Integrated signal processing, Magnetic sensing, Very high IP protection, Square-wave or sine signals
For shaft ø300...3183 mm, Integrated signal processing, SSI, resolution up to 16 bit, Magnetic sensing, Very high IP protection, Incremental outputs as option
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation...
The MAGRES series is particularly robust and always works reliably even when exposed to heavy shock and vibration loads or condensation. With the magnetic scanning, compact designs can also be...
The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer...
The MDRM/MDFM miniature encoders have been designed to replace mechanical potentiometers in certain motion control applications. They are magnetically controlled by a small rotor closely positioned in front of the...
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred...