Baumer Ltd. Ultrasonic Retro-Reflective Sensor URDK 20 (400 mm)

Description
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target. Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates
Datasheet
Description
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target. Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Retro-Reflective Sensor - URDK 20 (400 mm) - Baumer Ltd.
Southington, CT, USA
Ultrasonic Retro-Reflective Sensor
URDK 20 (400 mm)
Ultrasonic Retro-Reflective Sensor URDK 20 (400 mm)
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target. Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver.

The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target.
Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants.

  • Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m
  • Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures
  • Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates
Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Proximity Sensors
Product Number URDK 20 (400 mm)
Product Name Ultrasonic Retro-Reflective Sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0 to 15.75 inch (0.0 to 400 mm)
Operating Temperature -10 to 60 F (-23.33 to 15.56 C)
Switch Type Normally Open (optional feature); Normally Closed (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004658-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1157LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Photoelectric Sensors - 2669953 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details