Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of application.
Photoelectric sensors are characterized by:
| Baumer Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | ZADM 023 (PosCon, Large Measuring Range) |
| Product Name | Line Sensor |
| Body Shape | Rectangular |
| Operation Distance | 25.2 to 55.12 inch (640 to 1400 mm) |
| Operating Temperature | 32 to 131 F (0.0 to 55 C) |
| Optical Technology Type | Retroreflective |
| Beam Type | Infrared |