Baumer Ltd. Datasheets for Video Cameras
Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more
| Product Name | Notes |
|---|---|
| 1" progressive scan CMOS, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45) | |
| 1" progressive scan CMOS, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B | |
| 1/1.8" progressive scan CCD, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45) | |
| 1/1.8" progressive scan CCD, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B | |
| 1/3" progressive scan CCD, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45) | |
| 1/3" progressive scan CCD, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B | |
| 1/4" progressive scan CCD, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45) | |
| 1/4" progressive scan CCD, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B | |
| 2/3" progressive scan CMOS, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45) | |
| 2/3" progressive scan CMOS, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B | |
| CX series cameras merge high quality and reliability with the performance of the latest CMOS sensor generation Sony® Pregius™ and ON Semiconductor®PYTHON for realizing future-oriented applications. Thanks... | |
| Now with IP 65 and IP 67, VisiLine® IP protected cameras provide optimum protection for applications under harsh environmental conditions. Thanks to the water and dustproof housing, the lens and... | |
| The VeriSens® XC series offers the full functionality of the XF series and in addition strong adaptability to complex applications. This makes it versatile and universally usable: whether with... | |
| The LX models with VisualApplets technology are a new class of cameras at Baumer for easy, application-specific image preprocessing. This allows for increased throughput, simplified system design or lower system... | |
| The new LX series with high-resolution CMOSIS sensors up to 20 megapixel resolution and Dual GigE interface are for applications with demanding requirements on high-definition quality in image acquisition at... | |
| The VeriSens® XC series offers the full functionality of the XF series and in addition strong adaptability to complex applications. This makes it versatile and universally usable: whether with the... | |
| With the new VisiLine® camera series you can rely on innovative technologies and the proven quality of our successful TX series. Consistent further developments have made the cameras better... |