Baumer is a development pioneer and one of the leading manufacturers of inductive sensors – the heart and soul of all machines. As individual items or in large quantities - we deliver standard products in various housing sizes with different sensing distances. But always with the same high quality.
The classic sensor for detecting metal objects: maintenance-free measuring principle, high frequencies and very small dimensions.
Features:
| Baumer Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | IFBR 11N13T1/L-9 |
| Product Name | Hygienic Inductive Proximity Switch |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.2362 inch (6 mm) |
| Switching Frequency | 1 kHz |
| Operating Temperature | -40 to 176 F (-40 to 80 C) |