Baumer Ltd. Retro-Reflective Sensors FPDR 14

Description
Highlight: SmartReflect™ – the light barrier without reflector For maximum process reliability ■ Most secure object detection due to the barrier principle ■ Reflector as the weak spot is eliminated – machine part serves a counterpart for sensor ■ No functional impairment due to contamination For reduced operational costs ■ Time savings during installation, as no separate reflector/ receiver is necessary ■ No regular reflector exchange necessary ■ Extensive cleaning of the reflector is superfluous
Datasheet
Description
Highlight: SmartReflect™ – the light barrier without reflector For maximum process reliability ■ Most secure object detection due to the barrier principle ■ Reflector as the weak spot is eliminated – machine part serves a counterpart for sensor ■ No functional impairment due to contamination For reduced operational costs ■ Time savings during installation, as no separate reflector/ receiver is necessary ■ No regular reflector exchange necessary ■ Extensive cleaning of the reflector is superfluous
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retro-Reflective Sensors - FPDR 14 - Baumer Ltd.
Southington, CT, USA
Retro-Reflective Sensors
FPDR 14
Retro-Reflective Sensors FPDR 14
Highlight: SmartReflect™ – the light barrier without reflector For maximum process reliability ■ Most secure object detection due to the barrier principle ■ Reflector as the weak spot is eliminated – machine part serves a counterpart for sensor ■ No functional impairment due to contamination For reduced operational costs ■ Time savings during installation, as no separate reflector/ receiver is necessary ■ No regular reflector exchange necessary ■ Extensive cleaning of the reflector is superfluous

Highlight: SmartReflect™ – the light barrier without reflector

For maximum process reliability

■ Most secure object detection due to the barrier principle
■ Reflector as the weak spot is eliminated – machine part serves a counterpart for sensor
■ No functional impairment due to contamination

For reduced operational costs

■ Time savings during installation, as no separate reflector/ receiver is necessary
■ No regular reflector exchange necessary
■ Extensive cleaning of the reflector is superfluous

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Proximity Sensors
Product Number FPDR 14
Product Name Retro-Reflective Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
Operating Temperature -22 to 140 F (-30 to 60 C)
Power Requirements DC Powered
Electrical Output Current
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08317645845 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000005397-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093517 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details