Baumer Ltd. Datasheets for Pressure Switches
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Pressure Switches: Learn more
| Product Name | Notes |
|---|---|
| The CPX digital pressure switch is designed for extremely diverse OEM pressure applications. Based on microprocessor technology, the CPX is fully programmable via serial link (RS232) from a PC. The... | |
| For absolute or gauge vacuum and pressure measurements Two threshold outputs Thresholds: PNP transistors or galvanic isolation 4…20 mA or Modbus output signal or 0 - 10 V Totally stainless... |