Baumer Ltd. Inductive Sensor IFRH 18

Description
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less, maintenance-free operating principle High resistance to environmental influences Extremely high resolution and repeatability Material-selective measuring principle High switching frequencies Available in the smallest possible dimensions.
Datasheet
Description
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less, maintenance-free operating principle High resistance to environmental influences Extremely high resolution and repeatability Material-selective measuring principle High switching frequencies Available in the smallest possible dimensions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - IFRH 18 - Baumer Ltd.
Southington, CT, USA
Inductive Sensor
IFRH 18
Inductive Sensor IFRH 18
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less, maintenance-free operating principle High resistance to environmental influences Extremely high resolution and repeatability Material-selective measuring principle High switching frequencies Available in the smallest possible dimensions.

Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers.

Inductive sensors are characterized by the following properties:

  • Contact-less, maintenance-free operating principle
  • High resistance to environmental influences
  • Extremely high resolution and repeatability
  • Material-selective measuring principle
  • High switching frequencies
  • Available in the smallest possible dimensions.
Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Proximity Sensors
Product Number IFRH 18
Product Name Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 356 F (-25 to 180 C)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Cylindrical Sensors - 9962-4665 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details
3 suppliers