Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of application.
Photoelectric sensors are characterized by:
| Baumer Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | FPDK 10 |
| Product Name | Retro-Reflective Sensor |
| Body Shape | Rectangular |
| Operation Distance | 157 to 177 inch (4000 to 4500 mm) |
| Operating Temperature | -13 to 149 F (-25 to 65 C) |
| Optical Technology Type | Polarized Retroreflective |
| Beam Type | Visible |