• One inch class
• PinPoint LED
• polarization filter to detect shiny objects
• small beam diameter
• qTeach
• IP 67
| Baumer Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | O300.RP |
| Product Name | Retro-Reflective Sensors |
| Body Shape | Rectangular |
| Operation Distance | 197 inch (5000 mm) |
| Optical Technology Type | Retroreflective |
| Beam Type | Visible |