Baumer Ltd. Capacitive Proximity, Plastic Housing CFAK 18 15mm

Description
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.
Datasheet
Description
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity, Plastic Housing - CFAK 18 15mm - Baumer Ltd.
Southington, CT, USA
Capacitive Proximity, Plastic Housing
CFAK 18 15mm
Capacitive Proximity, Plastic Housing CFAK 18 15mm
Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.

Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Proximity Sensors
Product Number CFAK 18 15mm
Product Name Capacitive Proximity, Plastic Housing
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Receiver - SOEG-E-M18-NA-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3644 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Inductive Proximity Sensors - 5000003786-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details