Baumer Ltd. NAMUR Rectangular IFF 08

Description
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target. Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates
Datasheet
Description
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target. Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NAMUR Rectangular - IFF 08 - Baumer Ltd.
Southington, CT, USA
NAMUR Rectangular
IFF 08
NAMUR Rectangular IFF 08
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target. Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver.

The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target.
Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants.

  • Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m
  • Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures
  • Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates
Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Proximity Sensors
Product Number IFF 08
Product Name NAMUR Rectangular
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Sensors - 9986-2100 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3900 inch (9.91 mm)
View Details
3 suppliers
Magnetic Proximity Switches - 2700018 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.4000 kHz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details