SmartReflect™, the reflective photoelectric revolution from Baumer, allows for the most reliable object detection using the light barrier principle while eliminating the reflector as a weak spot. The SmartReflect™ light barrier forms a closed light beam between the sensor and any machine part, unlike diffuse or through-beam sensors. Every beam interruption by any object is detected thanks to the SmartReflect™ principle. The SmartReflect™ light barrier can reliably detect objects independent of their shape, color and texture.
As part of our series for the food industry SmartReflect™ light barriers in hygienic design are some of the first EHEDG certified photoelectric sensors on the market. Both in hygienic and in washdown design they are Ecolab approved, FDA compliant and meet protection class IP 69K. Thanks to Baumer’s proTect+ impermeability concept, highest material durability, resistance and impermeability are guaranteed in the SmartReflect™ light barriers, even at fluctuating temperatures.
When it comes to hygiene, SmartReflect™ is your first choice. Reflector cleaning and the possibility of the reflector going blind with contamination is eliminated. A hygienic and reliable operation is assured, also thanks to the EHEDG certified mounting solution.
Features:
| Baumer Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | FNDH 14G6902/IO |
| Product Name | Smart Reflect Light Barrier |
| Body Shape | Rectangular |
| Operation Distance | 7.87 to 31.5 inch (200 to 800 mm) |
| Operating Temperature | -22 to 140 F (-30 to 60 C) |
| Beam Type | Visible |
| Mode | Light-on; Dark-on |