Baumer Ltd. Datasheets for Absolute Rotary Encoders
Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| 160 mm design Hollow shaft - HMG 161 Through hollow shaft ø38...70 mm SSI, CANopen, Profibus or DeviceNet Special corrosion protection Additional incremental signals optionally available Redundant absolute signals optionally... | |
| 60 mm design Solid shaft - AMG 71 Servo flange, solid shaft ø6 mm SSI, CANopen, Profibus or DeviceNet | |
| Absolutely robust - high shock and vibration resistance The MAGRES series is particularly robust and always works reliably even when exposed to heavy shock and vibration loads or condensation. With... | |
| ––Encoder redundant with cable-pull / CANopen ––Encoder multiturn ––Magnetic sensing ––Resolution: 0.1 mm/step ––Integrated fieldbus interface ––Integrated control system (differential control) ––Measuring length max. 5000 mm | |
| ––Encoder with cable-pull / CANopen ––Encoder multiturn ––Magnetic sensing ––Resolution: 0.1 mm/step ––Integrated fieldbus interface ––Integrated control system (differential control) ––Measuring length max. 5000 mm | |
| ––Encoder with cable-pull / CANopen ––Magnetic sensing ––Resolution: 0.1 mm/step ––Integrated fieldbus interface ––Integrated control system (differential control) ––Measuring length max. 7500 mm | |
| ––Encoder with cable-pull / SSI ––Encoder multiturn ––Magnetic sensing ––Resolution: 0.1 mm/step ––Measuring length max. 5000 mm | |
| ––Encoder with cable-pull ––Magnetic sensing ––Resolution: 12 bit ––Interface analog 0...10 V / 0.5…4.5 V / 4...20 mA ––Measuring range 2300 mm or 5000 mm ––Removable cabs for water outlet... | |
| ––Encoder with cable-pull ––Magnetic sensing ––Resolution: 12 bit ––Interface analog 0...10 V / 0.5…4.5 V / 4...20 mA ––Measuring range 5000 mm or 7500 mm ––Removable cabs for water outlet... | |
| For shaft ø300...3183 mm, Integrated signal processing, SSI, resolution up to 16 bit, Magnetic sensing, Very high IP protection, Incremental outputs as option | |
| The MAGRES series is particularly robust and always works reliably even when exposed to heavy shock and vibration loads or condensation. With the magnetic scanning, compact designs can also be... | |
| The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer... | |
| When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred... |