Baumer Ltd. Datasheets for Photoelectric Sensors
Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more
| Product Name | Notes |
|---|---|
| • One inch class • PinPoint LED • small beam diameter • short response time • qTeach • IP 67 | |
| • One inch class • qTeach • IP 67 | |
| • One inch class • PinPoint LED • polarization filter to detect shiny objects • small beam diameter • qTeach • IP 67 | |
| • One inch class • PinPoint LED • qTeach • short response time • IP 67 | |
| • One inch class • polarization filter to detect shiny objects • IP 67 | |
| Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of... | |
| Diffuse Contrast Sensor Features • very short response time • White light • IP 67 | |
| In plant and machinery in the packaging industry, installation and handling technology or the graphic industry, SmartReflect™ light barriers ensure a reduction in operating costs. Cost advantages Time savings in... | |
| SmartReflect™, the reflective photoelectric revolution from Baumer, allows for the most reliable object detection using the light barrier principle while eliminating the reflector as a weak spot. The SmartReflect™ light... | |
| The new sensors with their plane, groove-free V4A stainless steel housings as well as the mounting accessories are EHEDG-certified, Ecolab-approved, and the materials are FDA-compliant. Along with the range of... | |
| With the first O500 series, Baumer has created a new performance category in optical sensor technology through consistent innovation. Further series of Baumer NextGen sensors with new sensor principles will... |