Baumer Ltd. Diffuse Sensors with Background Suppression FHDH 14

Description
Highlight: SmartReflect™ – the light barrier without reflector For maximum process reliability ■ Most secure object detection due to the barrier principle ■ Reflector as the weak spot is eliminated – machine part serves a counterpart for sensor ■ No functional impairment due to contamination For reduced operational costs ■ Time savings during installation, as no separate reflector/ receiver is necessary ■ No regular reflector exchange necessary ■ Extensive cleaning of the reflector is superfluous
Datasheet
Description
Highlight: SmartReflect™ – the light barrier without reflector For maximum process reliability ■ Most secure object detection due to the barrier principle ■ Reflector as the weak spot is eliminated – machine part serves a counterpart for sensor ■ No functional impairment due to contamination For reduced operational costs ■ Time savings during installation, as no separate reflector/ receiver is necessary ■ No regular reflector exchange necessary ■ Extensive cleaning of the reflector is superfluous
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diffuse Sensors with Background Suppression - FHDH 14 - Baumer Ltd.
Southington, CT, USA
Diffuse Sensors with Background Suppression
FHDH 14
Diffuse Sensors with Background Suppression FHDH 14
Highlight: SmartReflect™ – the light barrier without reflector For maximum process reliability ■ Most secure object detection due to the barrier principle ■ Reflector as the weak spot is eliminated – machine part serves a counterpart for sensor ■ No functional impairment due to contamination For reduced operational costs ■ Time savings during installation, as no separate reflector/ receiver is necessary ■ No regular reflector exchange necessary ■ Extensive cleaning of the reflector is superfluous

Highlight: SmartReflect™ – the light barrier without reflector

For maximum process reliability

■ Most secure object detection due to the barrier principle
■ Reflector as the weak spot is eliminated – machine part serves a counterpart for sensor
■ No functional impairment due to contamination

For reduced operational costs

■ Time savings during installation, as no separate reflector/ receiver is necessary
■ No regular reflector exchange necessary
■ Extensive cleaning of the reflector is superfluous

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Proximity Sensors
Product Number FHDH 14
Product Name Diffuse Sensors with Background Suppression
Body Shape Rectangular
Operation Distance 1.97 to 15.75 inch (50 to 400 mm)
Operating Temperature -22 to 140 F (-30 to 60 C)
Power Requirements DC Powered
Electrical Output Current
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 4 Wire Inductive Proximity Sensor - S3840 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details