CFDK 25 (Sn = 4 mm) - Capacitive proximity sensors
| Baumer Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | CFDK 25G1125/LN3 |
| Product Name | Capacitive Proximity Sensor |
| Sensor Technology | Capacitive Proximity Sensor |
| Body Shape | Rectangular |
| Operation Distance | 0.1575 inch (4 mm) |
| Switching Frequency | 0.0350 kHz |
| Operating Temperature | -13 to 167 F (-25 to 75 C) |