Baumer Ltd. Datasheets for CMOS Cameras
Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer amplifier, and can be addressed and read individually.
CMOS Cameras: Learn more
| Product Name | Notes |
|---|---|
| 1" progressive scan CMOS, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45) | |
| 1" progressive scan CMOS, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B | |
| 2/3" progressive scan CMOS, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45) | |
| 2/3" progressive scan CMOS, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B | |
| CX series cameras merge high quality and reliability with the performance of the latest CMOS sensor generation Sony® Pregius™ and ON Semiconductor®PYTHON for realizing future-oriented applications. Thanks... | |
| Now with IP 65 and IP 67, VisiLine® IP protected cameras provide optimum protection for applications under harsh environmental conditions. Thanks to the water and dustproof housing, the lens and... | |
| The LX models with VisualApplets technology are a new class of cameras at Baumer for easy, application-specific image preprocessing. This allows for increased throughput, simplified system design or lower system... | |
| The new LX series with high-resolution CMOSIS sensors up to 20 megapixel resolution and Dual GigE interface are for applications with demanding requirements on high-definition quality in image acquisition at... | |
| With the new VisiLine® camera series you can rely on innovative technologies and the proven quality of our successful TX series. Consistent further developments have made the cameras better... |