• One inch class
• PinPoint LED
• small beam diameter
• short response time
• qTeach
• IP 67
| Baumer Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | O300.GP |
| Product Name | Diffuse Sensors With Background Suppression |
| Body Shape | Rectangular |
| Operation Distance | 1.18 to 7.87 inch (30 to 200 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Visible |