Baumer Ltd. Inductive Proximity Switch IFRM 06 (Short)

Description
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less, maintenance-free operating principle High resistance to environmental influences Extremely high resolution and repeatability Material-selective measuring principle High switching frequencies Available in the smallest possible dimensions.
Datasheet
Description
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less, maintenance-free operating principle High resistance to environmental influences Extremely high resolution and repeatability Material-selective measuring principle High switching frequencies Available in the smallest possible dimensions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Switch - IFRM 06 (Short) - Baumer Ltd.
Southington, CT, USA
Inductive Proximity Switch
IFRM 06 (Short)
Inductive Proximity Switch IFRM 06 (Short)
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less, maintenance-free operating principle High resistance to environmental influences Extremely high resolution and repeatability Material-selective measuring principle High switching frequencies Available in the smallest possible dimensions.

Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers.

Inductive sensors are characterized by the following properties:

  • Contact-less, maintenance-free operating principle
  • High resistance to environmental influences
  • Extremely high resolution and repeatability
  • Material-selective measuring principle
  • High switching frequencies
  • Available in the smallest possible dimensions.
Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Proximity Sensors
Product Number IFRM 06 (Short)
Product Name Inductive Proximity Switch
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 75 F (-25 to 23.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3168 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details