• One inch class
• qTeach
• IP 67
| Baumer Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | O300.GR |
| Product Name | Diffuse Sensors With Background Suppression |
| Body Shape | Rectangular |
| Operation Distance | 1.18 to 11.81 inch (30 to 300 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Visible |