Baumer Ltd. Inductive Proximity Switch IFRM 18 (Long)

Description
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less, maintenance-free operating principle High resistance to environmental influences Extremely high resolution and repeatability Material-selective measuring principle High switching frequencies Available in the smallest possible dimensions.
Datasheet
Description
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less, maintenance-free operating principle High resistance to environmental influences Extremely high resolution and repeatability Material-selective measuring principle High switching frequencies Available in the smallest possible dimensions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Switch - IFRM 18 (Long) - Baumer Ltd.
Southington, CT, USA
Inductive Proximity Switch
IFRM 18 (Long)
Inductive Proximity Switch IFRM 18 (Long)
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less, maintenance-free operating principle High resistance to environmental influences Extremely high resolution and repeatability Material-selective measuring principle High switching frequencies Available in the smallest possible dimensions.

Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers.

Inductive sensors are characterized by the following properties:

  • Contact-less, maintenance-free operating principle
  • High resistance to environmental influences
  • Extremely high resolution and repeatability
  • Material-selective measuring principle
  • High switching frequencies
  • Available in the smallest possible dimensions.
Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Proximity Sensors
Product Number IFRM 18 (Long)
Product Name Inductive Proximity Switch
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -25 to 75 F (-31.67 to 23.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Switches - 5245472 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Length 0.4724 inch (12 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-1518-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Compact confocal controller for precise and fast inline processes - confocalDT IFC2417 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 25 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details