Baumer Ltd. Datasheets for CCD Cameras
CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as a recordable electronic signal to visually archive captured stills and video. Of the three types of digital cameras (the others being CMOS and CID), CCD cameras are the most developed and commonly used.
CCD Cameras: Learn more
| Product Name | Notes |
|---|---|
| 1/1.8" progressive scan CCD, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45) | |
| 1/1.8" progressive scan CCD, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B | |
| 1/3" progressive scan CCD, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45) | |
| 1/3" progressive scan CCD, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B | |
| 1/4" progressive scan CCD, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45) | |
| 1/4" progressive scan CCD, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B | |
| Now with IP 65 and IP 67, VisiLine® IP protected cameras provide optimum protection for applications under harsh environmental conditions. Thanks to the water and dustproof housing, the lens and... | |
| With the new VisiLine® camera series you can rely on innovative technologies and the proven quality of our successful TX series. Consistent further developments have made the cameras better... |