Baumer Ltd. Datasheets for Resistive Temperature Devices (RTD) Elements
Resistive temperature device (RTD) elements are wire windings or other thin-film serpentines that exhibit changes in resistance with changes in temperature. They are usually made of metallic elements or alloys such as copper, nickel, or nickel-iron.
Resistive Temperature Devices (RTD) Elements: Learn more
| Product Name | Notes |
|---|---|
| CombiTemp comprises a series of basic elements which can be combined to various temperature sensors and transmitters. The system includes 4-wire Pt100 cable sensors. Being a building block system CombiTemp... | |
| Fully user-configurable, they are available with varied process connections in standard or hygienic designs. The sensors, transmitters and displays can be freely configured by the user and have a variety... | |
| The measuring principle in the Pt100 temperature sensor is based on the relationship between resistance and tem pe ra tu re in platinum. The platinum sensor is manufactured in accordance... | |
| The TE1 Pt100 temperature measurement system has a stainless steel field housing in excellent finish. The system complies standard industrial process connections as well as hygienic connections with high cleanability... | |
| The TE2 Pt100 temperature sensor system has a stainless steel case with a build-in plug. All models can be supplied with an integrated, configurable temperature transmitter with 4...20 mA output. | |
| The wetted parts of the conical sensor are in acid-proof stainless steel. The sensor is available as a cable sensor with high-fl exible, 4-wire silicone cable. The conical sensor is... | |
| This measurement system enables temperature measurement without dead-zones in tubing. The rounded shape, adapted to the tube diameter, does not create additional flow resistance. Complete in-situ cleaning is possible with... |