CableOrganizer.com, Inc. Shrinkflex Shielded 2 to 1 Heat Shrink Tubing HS2-CBS-050-BK

Description
What’s special about this shielded heat shrink? Combines polyolefin heat shrink tubing with conductive cloth weave to provide high-frequency EMI shielding properties for sensitive cables and wiring Extremely durable, dual-wall construction provides excellent abrasion and chemical resistance for use in mechanical applications Meets MIL-DTL-23053/5 specification to ensure that the material performs with excellence in military applications that require heat shrink tubing and electromagnetic interference protection Electromagnetic interference can have a negative to severely crippling effect on electronic equipment and how it performs. Shrinkflex Dual-Wall Shielded Heat Shrink Tubing offers an excellent solution for protecting delicate data cables and exposed connector ends from harmful EMI activity. This 2 to 1 heat shrink tubing is military rated for use in sensitive operations, while featuring abrasion, chemical and fluid resistance properties ideal for mechanical applications.
Description
What’s special about this shielded heat shrink? Combines polyolefin heat shrink tubing with conductive cloth weave to provide high-frequency EMI shielding properties for sensitive cables and wiring Extremely durable, dual-wall construction provides excellent abrasion and chemical resistance for use in mechanical applications Meets MIL-DTL-23053/5 specification to ensure that the material performs with excellence in military applications that require heat shrink tubing and electromagnetic interference protection Electromagnetic interference can have a negative to severely crippling effect on electronic equipment and how it performs. Shrinkflex Dual-Wall Shielded Heat Shrink Tubing offers an excellent solution for protecting delicate data cables and exposed connector ends from harmful EMI activity. This 2 to 1 heat shrink tubing is military rated for use in sensitive operations, while featuring abrasion, chemical and fluid resistance properties ideal for mechanical applications.

Suppliers

Company
Product
Description
Supplier Links
Shrinkflex Shielded 2 to 1 Heat Shrink Tubing - HS2-CBS-050-BK - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Shrinkflex Shielded 2 to 1 Heat Shrink Tubing
HS2-CBS-050-BK
Shrinkflex Shielded 2 to 1 Heat Shrink Tubing HS2-CBS-050-BK
What’s special about this shielded heat shrink? Combines polyolefin heat shrink tubing with conductive cloth weave to provide high-frequency EMI shielding properties for sensitive cables and wiring Extremely durable, dual-wall construction provides excellent abrasion and chemical resistance for use in mechanical applications Meets MIL-DTL-23053/5 specification to ensure that the material performs with excellence in military applications that require heat shrink tubing and electromagnetic interference protection Electromagnetic interference can have a negative to severely crippling effect on electronic equipment and how it performs. Shrinkflex Dual-Wall Shielded Heat Shrink Tubing offers an excellent solution for protecting delicate data cables and exposed connector ends from harmful EMI activity. This 2 to 1 heat shrink tubing is military rated for use in sensitive operations, while featuring abrasion, chemical and fluid resistance properties ideal for mechanical applications.

What’s special about this shielded heat shrink?

  • Combines polyolefin heat shrink tubing with conductive cloth weave to provide high-frequency EMI shielding properties for sensitive cables and wiring
  • Extremely durable, dual-wall construction provides excellent abrasion and chemical resistance for use in mechanical applications
  • Meets MIL-DTL-23053/5 specification to ensure that the material performs with excellence in military applications that require heat shrink tubing and electromagnetic interference protection
  • Electromagnetic interference can have a negative to severely crippling effect on electronic equipment and how it performs. Shrinkflex Dual-Wall Shielded Heat Shrink Tubing offers an excellent solution for protecting delicate data cables and exposed connector ends from harmful EMI activity. This 2 to 1 heat shrink tubing is military rated for use in sensitive operations, while featuring abrasion, chemical and fluid resistance properties ideal for mechanical applications.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number HS2-CBS-050-BK
Product Name Shrinkflex Shielded 2 to 1 Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Alfagomma® 0.75 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0194 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.7500 inch (19.05 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details