CableOrganizer.com, Inc. Economical 6:1 Heat Shrink Tubing ED-HS6-275-4

Description
What's special about these cheap 6:1 heat shrink tubing? Shrinks to 1/6th of its expanded size, to easily cover and protect uneven cable bundles and connector ends Inner wall is adhesive lined to create a tight and finished seal Heavy wall construction provides a degree of protection from abrasion and friction Whether trying to add an extra degree of protection or a decorative finish to delicate cables, or adding a decorative finish, heat shrink tubing is the solution. This affordable 6:1 heat shrink tubing is an excellent way to add strain relief and abrasion protection to exposed conductors, or terminate braided sleeving on molded cables.
Description
What's special about these cheap 6:1 heat shrink tubing? Shrinks to 1/6th of its expanded size, to easily cover and protect uneven cable bundles and connector ends Inner wall is adhesive lined to create a tight and finished seal Heavy wall construction provides a degree of protection from abrasion and friction Whether trying to add an extra degree of protection or a decorative finish to delicate cables, or adding a decorative finish, heat shrink tubing is the solution. This affordable 6:1 heat shrink tubing is an excellent way to add strain relief and abrasion protection to exposed conductors, or terminate braided sleeving on molded cables.

Suppliers

Company
Product
Description
Supplier Links
Economical 6:1 Heat Shrink Tubing - ED-HS6-275-4 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Economical 6:1 Heat Shrink Tubing
ED-HS6-275-4
Economical 6:1 Heat Shrink Tubing ED-HS6-275-4
What's special about these cheap 6:1 heat shrink tubing? Shrinks to 1/6th of its expanded size, to easily cover and protect uneven cable bundles and connector ends Inner wall is adhesive lined to create a tight and finished seal Heavy wall construction provides a degree of protection from abrasion and friction Whether trying to add an extra degree of protection or a decorative finish to delicate cables, or adding a decorative finish, heat shrink tubing is the solution. This affordable 6:1 heat shrink tubing is an excellent way to add strain relief and abrasion protection to exposed conductors, or terminate braided sleeving on molded cables.

What's special about these cheap 6:1 heat shrink tubing?

  • Shrinks to 1/6th of its expanded size, to easily cover and protect uneven cable bundles and connector ends
  • Inner wall is adhesive lined to create a tight and finished seal
  • Heavy wall construction provides a degree of protection from abrasion and friction

Whether trying to add an extra degree of protection or a decorative finish to delicate cables, or adding a decorative finish, heat shrink tubing is the solution. This affordable 6:1 heat shrink tubing is an excellent way to add strain relief and abrasion protection to exposed conductors, or terminate braided sleeving on molded cables.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number ED-HS6-275-4
Product Name Economical 6:1 Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Spiral Wrapping - 1025842 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.4331 to 3.33 inch (11 to 84.5 mm)
Length 984 inch (25000 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-3000-060-12.598 - Caplugs
Specs
Material Rubber - Synthetic
View Details