CableOrganizer.com, Inc. Kynar Heat Shrink Tubing HS2-KYS-013

Description
What’s special about this heat shrinkable tubing? High-grade polyvinylidene fluoride (PVDF) material provides cables, splices, and connectors with excellent protection from abrasion, cut-through, fluids, and high temperatures Shrinks and matches the contours of uneven connectors to provide an encapsulating effect that helps keep out moisture while preventing the device from cutting-through the material Meets MIL-DTL-23053/8 specification to ensure material is safe and reliable for use in military applications requiring heat shrink tubing protection When it comes to protecting exposed wires and connectors from outside elements, there are many suitable options available, such as electrical tape and polyolefin heat shrink. These products are great for applications requiring minor protection or a cosmetic touch-up, but will ultimately fail under extreme conditions. Kynar® 2 to 1 Heat Shrink Tubing is a semi-rigid material with excellent abrasion, chemical, flammability, cut through, and high temperature resistance properties, which makes it ideal for some of the worst environmental, military, or industrial applications.
Description
What’s special about this heat shrinkable tubing? High-grade polyvinylidene fluoride (PVDF) material provides cables, splices, and connectors with excellent protection from abrasion, cut-through, fluids, and high temperatures Shrinks and matches the contours of uneven connectors to provide an encapsulating effect that helps keep out moisture while preventing the device from cutting-through the material Meets MIL-DTL-23053/8 specification to ensure material is safe and reliable for use in military applications requiring heat shrink tubing protection When it comes to protecting exposed wires and connectors from outside elements, there are many suitable options available, such as electrical tape and polyolefin heat shrink. These products are great for applications requiring minor protection or a cosmetic touch-up, but will ultimately fail under extreme conditions. Kynar® 2 to 1 Heat Shrink Tubing is a semi-rigid material with excellent abrasion, chemical, flammability, cut through, and high temperature resistance properties, which makes it ideal for some of the worst environmental, military, or industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Kynar Heat Shrink Tubing - HS2-KYS-013 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Kynar Heat Shrink Tubing
HS2-KYS-013
Kynar Heat Shrink Tubing HS2-KYS-013
What’s special about this heat shrinkable tubing? High-grade polyvinylidene fluoride (PVDF) material provides cables, splices, and connectors with excellent protection from abrasion, cut-through, fluids, and high temperatures Shrinks and matches the contours of uneven connectors to provide an encapsulating effect that helps keep out moisture while preventing the device from cutting-through the material Meets MIL-DTL-23053/8 specification to ensure material is safe and reliable for use in military applications requiring heat shrink tubing protection When it comes to protecting exposed wires and connectors from outside elements, there are many suitable options available, such as electrical tape and polyolefin heat shrink. These products are great for applications requiring minor protection or a cosmetic touch-up, but will ultimately fail under extreme conditions. Kynar® 2 to 1 Heat Shrink Tubing is a semi-rigid material with excellent abrasion, chemical, flammability, cut through, and high temperature resistance properties, which makes it ideal for some of the worst environmental, military, or industrial applications.

What’s special about this heat shrinkable tubing?

  • High-grade polyvinylidene fluoride (PVDF) material provides cables, splices, and connectors with excellent protection from abrasion, cut-through, fluids, and high temperatures
  • Shrinks and matches the contours of uneven connectors to provide an encapsulating effect that helps keep out moisture while preventing the device from cutting-through the material
  • Meets MIL-DTL-23053/8 specification to ensure material is safe and reliable for use in military applications requiring heat shrink tubing protection
  • When it comes to protecting exposed wires and connectors from outside elements, there are many suitable options available, such as electrical tape and polyolefin heat shrink. These products are great for applications requiring minor protection or a cosmetic touch-up, but will ultimately fail under extreme conditions. Kynar® 2 to 1 Heat Shrink Tubing is a semi-rigid material with excellent abrasion, chemical, flammability, cut through, and high temperature resistance properties, which makes it ideal for some of the worst environmental, military, or industrial applications.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number HS2-KYS-013
Product Name Kynar Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-12.598 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details