CableOrganizer.com, Inc. Bentley Harris® Expando® PT Plus BSBHPTP-200

Description
What's special about the Bentley Harris Expando®? Excellent cut through and abrasion resistance Operating temperature ranges from -103° F to 257° F (-75° C to 125° C) Tough, lightweight oversleeves protect cable assemblies, hoses and wire harnesses from chafing, cutting and abrading Open-weave construction of Expando products enables each size to expand to fit several application shapes and sizes Open-weave construction also makes them highly flexible and resistant to trapping water, heat and humidity UL recognized component Applications in the aeronautical, marine, electronic and general manufacturing industries All Bentley Harris products are RoHS compliant and have an indefinite shelf life. ISO 14001 & TS16949 certified
Description
What's special about the Bentley Harris Expando®? Excellent cut through and abrasion resistance Operating temperature ranges from -103° F to 257° F (-75° C to 125° C) Tough, lightweight oversleeves protect cable assemblies, hoses and wire harnesses from chafing, cutting and abrading Open-weave construction of Expando products enables each size to expand to fit several application shapes and sizes Open-weave construction also makes them highly flexible and resistant to trapping water, heat and humidity UL recognized component Applications in the aeronautical, marine, electronic and general manufacturing industries All Bentley Harris products are RoHS compliant and have an indefinite shelf life. ISO 14001 & TS16949 certified

Suppliers

Company
Product
Description
Supplier Links
Bentley Harris® Expando® PT Plus - BSBHPTP-200 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Bentley Harris® Expando® PT Plus
BSBHPTP-200
Bentley Harris® Expando® PT Plus BSBHPTP-200
What's special about the Bentley Harris Expando®? Excellent cut through and abrasion resistance Operating temperature ranges from -103° F to 257° F (-75° C to 125° C) Tough, lightweight oversleeves protect cable assemblies, hoses and wire harnesses from chafing, cutting and abrading Open-weave construction of Expando products enables each size to expand to fit several application shapes and sizes Open-weave construction also makes them highly flexible and resistant to trapping water, heat and humidity UL recognized component Applications in the aeronautical, marine, electronic and general manufacturing industries All Bentley Harris products are RoHS compliant and have an indefinite shelf life. ISO 14001 & TS16949 certified

What's special about the Bentley Harris Expando®?

  • Excellent cut through and abrasion resistance
  • Operating temperature ranges from -103° F to 257° F (-75° C to 125° C)
  • Tough, lightweight oversleeves protect cable assemblies, hoses and wire harnesses from chafing, cutting and abrading
  • Open-weave construction of Expando products enables each size to expand to fit several application shapes and sizes
  • Open-weave construction also makes them highly flexible and resistant to trapping water, heat and humidity
  • UL recognized component
  • Applications in the aeronautical, marine, electronic and general manufacturing industries
  • All Bentley Harris products are RoHS compliant and have an indefinite shelf life. ISO 14001 & TS16949 certified
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number BSBHPTP-200
Product Name Bentley Harris® Expando® PT Plus
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-06-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details