CableOrganizer.com, Inc. Bentley Harris® Expando® PT Plus BSBHPTP-250

Description
What's special about the Bentley Harris Expando®? Excellent cut through and abrasion resistance Operating temperature ranges from -103° F to 257° F (-75° C to 125° C) Tough, lightweight oversleeves protect cable assemblies, hoses and wire harnesses from chafing, cutting and abrading Open-weave construction of Expando products enables each size to expand to fit several application shapes and sizes Open-weave construction also makes them highly flexible and resistant to trapping water, heat and humidity UL recognized component Applications in the aeronautical, marine, electronic and general manufacturing industries All Bentley Harris products are RoHS compliant and have an indefinite shelf life. ISO 14001 & TS16949 certified
Description
What's special about the Bentley Harris Expando®? Excellent cut through and abrasion resistance Operating temperature ranges from -103° F to 257° F (-75° C to 125° C) Tough, lightweight oversleeves protect cable assemblies, hoses and wire harnesses from chafing, cutting and abrading Open-weave construction of Expando products enables each size to expand to fit several application shapes and sizes Open-weave construction also makes them highly flexible and resistant to trapping water, heat and humidity UL recognized component Applications in the aeronautical, marine, electronic and general manufacturing industries All Bentley Harris products are RoHS compliant and have an indefinite shelf life. ISO 14001 & TS16949 certified

Suppliers

Company
Product
Description
Supplier Links
Bentley Harris® Expando® PT Plus - BSBHPTP-250 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Bentley Harris® Expando® PT Plus
BSBHPTP-250
Bentley Harris® Expando® PT Plus BSBHPTP-250
What's special about the Bentley Harris Expando®? Excellent cut through and abrasion resistance Operating temperature ranges from -103° F to 257° F (-75° C to 125° C) Tough, lightweight oversleeves protect cable assemblies, hoses and wire harnesses from chafing, cutting and abrading Open-weave construction of Expando products enables each size to expand to fit several application shapes and sizes Open-weave construction also makes them highly flexible and resistant to trapping water, heat and humidity UL recognized component Applications in the aeronautical, marine, electronic and general manufacturing industries All Bentley Harris products are RoHS compliant and have an indefinite shelf life. ISO 14001 & TS16949 certified

What's special about the Bentley Harris Expando®?

  • Excellent cut through and abrasion resistance
  • Operating temperature ranges from -103° F to 257° F (-75° C to 125° C)
  • Tough, lightweight oversleeves protect cable assemblies, hoses and wire harnesses from chafing, cutting and abrading
  • Open-weave construction of Expando products enables each size to expand to fit several application shapes and sizes
  • Open-weave construction also makes them highly flexible and resistant to trapping water, heat and humidity
  • UL recognized component
  • Applications in the aeronautical, marine, electronic and general manufacturing industries
  • All Bentley Harris products are RoHS compliant and have an indefinite shelf life. ISO 14001 & TS16949 certified
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number BSBHPTP-250
Product Name Bentley Harris® Expando® PT Plus
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 028833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details