CableOrganizer.com, Inc. Kynar Heat Shrink Tubing HS2-KYS-005

Description
What’s special about this heat shrinkable tubing? High-grade polyvinylidene fluoride (PVDF) material provides cables, splices, and connectors with excellent protection from abrasion, cut-through, fluids, and high temperatures Shrinks and matches the contours of uneven connectors to provide an encapsulating effect that helps keep out moisture while preventing the device from cutting-through the material Meets MIL-DTL-23053/8 specification to ensure material is safe and reliable for use in military applications requiring heat shrink tubing protection When it comes to protecting exposed wires and connectors from outside elements, there are many suitable options available, such as electrical tape and polyolefin heat shrink. These products are great for applications requiring minor protection or a cosmetic touch-up, but will ultimately fail under extreme conditions. Kynar® 2 to 1 Heat Shrink Tubing is a semi-rigid material with excellent abrasion, chemical, flammability, cut through, and high temperature resistance properties, which makes it ideal for some of the worst environmental, military, or industrial applications.
Description
What’s special about this heat shrinkable tubing? High-grade polyvinylidene fluoride (PVDF) material provides cables, splices, and connectors with excellent protection from abrasion, cut-through, fluids, and high temperatures Shrinks and matches the contours of uneven connectors to provide an encapsulating effect that helps keep out moisture while preventing the device from cutting-through the material Meets MIL-DTL-23053/8 specification to ensure material is safe and reliable for use in military applications requiring heat shrink tubing protection When it comes to protecting exposed wires and connectors from outside elements, there are many suitable options available, such as electrical tape and polyolefin heat shrink. These products are great for applications requiring minor protection or a cosmetic touch-up, but will ultimately fail under extreme conditions. Kynar® 2 to 1 Heat Shrink Tubing is a semi-rigid material with excellent abrasion, chemical, flammability, cut through, and high temperature resistance properties, which makes it ideal for some of the worst environmental, military, or industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Kynar Heat Shrink Tubing - HS2-KYS-005 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Kynar Heat Shrink Tubing
HS2-KYS-005
Kynar Heat Shrink Tubing HS2-KYS-005
What’s special about this heat shrinkable tubing? High-grade polyvinylidene fluoride (PVDF) material provides cables, splices, and connectors with excellent protection from abrasion, cut-through, fluids, and high temperatures Shrinks and matches the contours of uneven connectors to provide an encapsulating effect that helps keep out moisture while preventing the device from cutting-through the material Meets MIL-DTL-23053/8 specification to ensure material is safe and reliable for use in military applications requiring heat shrink tubing protection When it comes to protecting exposed wires and connectors from outside elements, there are many suitable options available, such as electrical tape and polyolefin heat shrink. These products are great for applications requiring minor protection or a cosmetic touch-up, but will ultimately fail under extreme conditions. Kynar® 2 to 1 Heat Shrink Tubing is a semi-rigid material with excellent abrasion, chemical, flammability, cut through, and high temperature resistance properties, which makes it ideal for some of the worst environmental, military, or industrial applications.

What’s special about this heat shrinkable tubing?

  • High-grade polyvinylidene fluoride (PVDF) material provides cables, splices, and connectors with excellent protection from abrasion, cut-through, fluids, and high temperatures
  • Shrinks and matches the contours of uneven connectors to provide an encapsulating effect that helps keep out moisture while preventing the device from cutting-through the material
  • Meets MIL-DTL-23053/8 specification to ensure material is safe and reliable for use in military applications requiring heat shrink tubing protection
  • When it comes to protecting exposed wires and connectors from outside elements, there are many suitable options available, such as electrical tape and polyolefin heat shrink. These products are great for applications requiring minor protection or a cosmetic touch-up, but will ultimately fail under extreme conditions. Kynar® 2 to 1 Heat Shrink Tubing is a semi-rigid material with excellent abrasion, chemical, flammability, cut through, and high temperature resistance properties, which makes it ideal for some of the worst environmental, military, or industrial applications.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number HS2-KYS-005
Product Name Kynar Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3.5MM-01-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details